EN
  • EN
  • DE

OS81212AF-B2B-010300-VAO

Part No OS81212AF-B2B-010300-VAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description OS81212 NETWORK INTERFACE CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000406-OS81212AF-B2B-010300-VAO
Category Integrated Circuits (ICs) -Interface Controllers
Manufacturer Microchip Technology
Package Tray
Series Automotive
Voltage - Supply 1.8V, 3.3V
Operating Temperature -40°C ~ 125°C
Package / Case 56-QFN
Supplier Device Package 56-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian OS81212AF-B2B-010300-VAO CAD Model

Description

Microchip Technology's OS81212AF-B2B-010300-VAO Intelligent Network Interface Controller (INIC)

The OS81212AF-B2B-010300-VAO from Microchip Technology is a cutting-edge Intelligent Network Interface Controller (INIC) designed to facilitate robust automotive infotainment and telematics. This sophisticated device is part of Microchip's extensive portfolio of networking solutions and is specifically engineered to meet the stringent requirements of in-vehicle networks.

This INIC is built to support the Media Oriented Systems Transport (MOST) technology, which is a high-speed multimedia network technology optimized for use in cars and other vehicles. The OS81212AF-B2B-010300-VAO is a key component in the implementation of MOST networks, enabling the integration of a wide range of infotainment and telematics features such as navigation, audio/video entertainment, and connectivity with external devices.

With its robust design, the OS81212AF-B2B-010300-VAO ensures reliable operation in the harsh automotive environment. It is capable of withstanding extreme temperatures and conditions that are typical in automotive applications. The device offers a high level of integration, reducing the need for external components and thus saving space and cost on the overall system design.

One of the standout features of the OS81212AF-B2B-010300-VAO is its support for high-bandwidth data transfer, which is essential for the seamless transmission of audio, video, and data streams within the vehicle. This INIC is designed to be flexible and scalable, allowing for easy updates and compatibility with future automotive networking standards.

The device also emphasizes on safety and reliability with built-in error detection and management mechanisms. This ensures that data is transmitted accurately and consistently, which is critical for safety-related applications such as driver assistance systems.

In conclusion, the OS81212AF-B2B-010300-VAO from Microchip Technology is an indispensable component for any automotive manufacturer looking to incorporate sophisticated MOST network systems into their vehicles. It offers a perfect blend of performance, reliability, and scalability, making it an ideal choice for the next generation of automotive networking solutions.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess