EN
  • EN
  • DE

OA3HVQDSL

Part No OA3HVQDSL
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LIMITING MOD DRVR AMP SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Modulator Driver
Data Rate 32Gbps
Number of Channels 4
Mounting Type Surface Mount
Base Product Number OA3HVQDSL
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 888000-OA3HVQDSL
Ultra Librarian 3D Model Ultra Librarian OA3HVQDSL CAD Model

Description

Microchip Technology's OA3HVQDSL is a cutting-edge semiconductor device designed to meet the needs of modern electronics. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Performance: The OA3HVQDSL is built to deliver exceptional performance, ensuring that electronic devices operate efficiently and effectively.
  • Robust Design: With a design that emphasizes durability, this product can withstand the rigors of everyday use, as well as the demands of more challenging environments.
  • Energy Efficient: In line with Microchip's dedication to sustainability, the OA3HVQDSL is energy-efficient, helping to reduce power consumption and extend battery life in portable devices.
  • Easy Integration: The component is designed for straightforward integration into existing systems, making it an ideal choice for both new designs and upgrades to existing ones.

Applications

The versatility of the OA3HVQDSL allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Advanced industrial control systems
  • Automotive electronics that require high reliability
  • Consumer electronics that demand long battery life and compact design

Technical Specifications

Microchip Technology ensures that the OA3HVQDSL meets strict technical standards. While detailed specifications are available upon request, key specifications include:

  • Operating Temperature Range: Specified for the intended application environment.
  • Package Type: Designed to be compatible with standard PCB manufacturing processes.
  • Quality and Reliability: Manufactured under Microchip's stringent quality control measures.

Support and Resources

Microchip Technology provides comprehensive support for the OA3HVQDSL, including technical documentation, application notes, and customer support through their global network of experts. Clients can access a wealth of resources to facilitate the integration and use of this component in their projects.

For engineers and designers looking for a reliable and high-performing semiconductor component, the OA3HVQDSL from Microchip Technology represents an outstanding option that combines quality, efficiency, and versatility.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,358.2090 $1,358.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess