EN
  • EN
  • DE

MX575ABF25M0000

Part No MX575ABF25M0000
Manufacturer Microchip Technology
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ LVPECL / 25 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series MX57
Package Tube
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 120mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX575ABF25M0000
Standard Package 43 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928600-MX575ABF25M0000
Ultra Librarian 3D Model Ultra Librarian MX575ABF25M0000 CAD Model

Description

The MX575ABF25M0000 is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to the demanding needs of modern embedded systems, offering a blend of power efficiency, processing capabilities, and advanced features.

Key Features

  • Core: At the heart of the MX575ABF25M0000 is a powerful core that ensures smooth and efficient operation, even in complex applications. This core is capable of executing instructions at a high speed, enabling the device to handle multiple tasks simultaneously without compromising performance.
  • Clock Speed: The device boasts a robust clock speed, facilitating rapid data processing and responsiveness. This makes it an excellent choice for time-sensitive applications where quick data turnaround is critical.
  • Memory: Equipped with ample memory, the MX575ABF25M0000 provides sufficient space for program storage and data handling. This onboard memory is optimized for high-speed access and reliability, ensuring your application runs smoothly.
  • I/O Ports: A variety of input/output ports are available, allowing for flexible connectivity options with peripherals and other components. These ports are designed to support a wide range of communication protocols, enhancing the MCU's versatility in different system configurations.
  • Power Efficiency: Microchip Technology understands the importance of energy conservation in today's electronic devices. The MX575ABF25M0000 is engineered to operate with minimal power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Reliability: As with all Microchip products, reliability is a cornerstone. The MX575ABF25M0000 is built to meet stringent quality standards, ensuring a long operational life and stability across various environmental conditions.

Applications

The versatile nature of the MX575ABF25M0000 makes it suitable for a wide array of applications. It is particularly well-suited for industrial automation, consumer electronics, automotive systems, and IoT devices where performance, reliability, and power efficiency are paramount.

About Microchip Technology

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products are known for their ease-of-use and innovative design, aimed at enabling customers to create optimal designs with lower risk and faster time to market.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0649 $60.9735
35+ $3.3354 $116.7390
54+ $3.2312 $174.4848
74+ $3.1270 $231.3980
96+ $3.0226 $290.1696
128+ $2.7100 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess