Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Diode Configuration 2 Independent
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 100A (DC)
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 100 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 400 µA @ 1200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227 (ISOTOP®)
Base Product Number MSC2X101
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1350255-MSC2X101SDA120J
Ultra Librarian 3D Model Ultra Librarian MSC2X101SDA120J CAD Model

Description

Microchip Technology's MSC2X101SDA120J: A Robust Silicon Carbide Power Module

The MSC2X101SDA120J is a state-of-the-art silicon carbide (SiC) power module designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This power module is engineered to cater to the demanding needs of high-efficiency and high-power density applications across various industries, including renewable energy, automotive, transportation, and industrial power systems.

Exceptional Performance and Durability

At the heart of the MSC2X101SDA120J lies Microchip's advanced SiC technology, which provides superior thermal performance, higher switching frequencies, and reduced power losses compared to traditional silicon-based modules. The SiC material properties allow for operation at high junction temperatures, thus enabling more compact and lighter systems due to smaller heatsink requirements.

Key Features

  • High Voltage Rating: With a voltage rating of 1200V, this power module is well-suited for high-voltage applications, ensuring reliable operation and longevity even under strenuous conditions.
  • High Current Capacity: The MSC2X101SDA120J can handle a continuous current of 101A, making it capable of powering heavy-duty electrical systems without compromising performance.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) characteristic of the module minimizes conduction losses, leading to improved overall efficiency in power conversion systems.
  • Robust Package: Encased in a rugged package, this power module is designed to withstand harsh environments and ensure reliable operation over its lifespan.

Applications

The versatility of the MSC2X101SDA120J allows it to be used in a wide array of applications, including but not limited to:

  • Electric Vehicle (EV) powertrains
  • Photovoltaic (PV) inverters
  • Uninterruptible Power Supplies (UPS)
  • Industrial motor drives
  • Switch-mode power supplies (SMPS)

With the MSC2X101SDA120J, Microchip Technology provides a robust and efficient power module solution that meets the challenging requirements of modern power electronic systems. Its exceptional performance, coupled with Microchip's commitment to quality and support, makes it an ideal choice for engineers and designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention