Products specifications Report Issue?

Win Source Part Number WS1202258-MSC017SMA120S
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Power Dissipation (Max) 357W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D3PAK
Ultra Librarian 3D Model Ultra Librarian MSC017SMA120S CAD Model

Description

Microchip Technology MSC017SMA120S Silicon Carbide Power MOSFET

The MSC017SMA120S is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance power MOSFET is designed to meet the increasing demands of high-efficiency, high-power density applications within the electronics industry.

With a drain-to-source voltage (Vds) of 1200V and a continuous drain current (Id) of 17A at 25°C, the MSC017SMA120S is built to handle challenging power environments. The device's low on-resistance (Rds(on)) of just 290 mΩ maximizes efficiency, making it an ideal choice for applications such as electric vehicle (EV) chargers, power supplies, solar inverters, and other energy-efficient solutions.

The MSC017SMA120S leverages the inherent advantages of SiC over traditional silicon MOSFETs, including higher breakdown voltage, faster switching speeds, and lower losses. These features not only improve overall performance but also enable smaller and lighter system designs due to reduced heat dissipation requirements and the potential for smaller heat sinks.

One of the key benefits of this MOSFET is its robustness. The MSC017SMA120S can operate at junction temperatures up to 150°C, ensuring reliability and longevity even under extreme conditions. Furthermore, the device's package is designed for optimal thermal performance, which contributes to its impressive durability and stable operation over a wide range of temperatures.

For ease of integration, the MSC017SMA120S comes in an industry-standard surface-mount package, making it compatible with existing manufacturing processes. This feature simplifies the design process for engineers and reduces time-to-market for new products. Additionally, Microchip Technology provides comprehensive technical support and resources to assist customers in implementing the MSC017SMA120S into their designs.

In summary, the MSC017SMA120S from Microchip Technology is a superior SiC power MOSFET that offers high voltage and current capabilities, exceptional efficiency, and robust performance. It is a compelling choice for designers looking to enhance the performance of their power conversion systems while reducing overall system size and cost.

You May Also Be Interested in

Infineon Technologies
Benchmark MOSFETs Product Selection Guide | MOSFET N-CH 25V 12A DIRECTFET-S1
Lowest to $0.5485
ECAD model for IRF6709S2TRPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN
ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 10A TO-3P
Lowest to $2.5600
ECAD model for FQA10N80C
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $1.4886
ECAD model for IRFR3711Z
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention