EN
  • EN
  • DE

MRF89XA-I/MQ

Part No MRF89XA-I/MQ
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name MRF89XA
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928087-MRF89XA-I/MQ
Ultra Librarian 3D Model Ultra Librarian MRF89XA-I/MQ CAD Model

Description

Introducing the MRF89XA-I/MQ from Microchip Technology

The MRF89XA-I/MQ is a highly integrated RF transceiver module designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient module is specifically tailored for low-power, low-voltage wireless applications across a wide range of industries including home automation, Internet of Things (IoT), and sensor networks.

At the heart of the MRF89XA-I/MQ is its ability to operate in the sub-GHz frequency bands, offering a perfect solution for systems that require long-range communication with minimal power consumption. It supports FSK (Frequency Shift Keying) modulation and is compliant with worldwide regulations, including ETSI and FCC, making it a versatile choice for global deployment.

The module boasts an impressive feature set, including an integrated PLL (Phase Locked Loop) for precise frequency control, a wide operating voltage range (2.2V to 3.8V), and an automatic frequency calibration function for consistent performance. These features ensure reliable communication in a variety of environmental conditions and power supply variations.

For developers looking to accelerate their time-to-market, the MRF89XA-I/MQ comes with a rich set of development tools and software support. Microchip's comprehensive suite includes libraries and sample codes that simplify the integration process and reduce the need for extensive RF expertise.

The MRF89XA-I/MQ also emphasizes power efficiency with its built-in power management functions. It has a low current consumption in both transmission and reception modes, which is critical for battery-operated devices. Additionally, the module offers a power-saving sleep mode, further extending the battery life of the end application.

With its small form factor, provided in a 40-VFQFN package, the MRF89XA-I/MQ is easy to integrate into compact designs without sacrificing performance. Whether you're developing a remote control system, a wireless sensor network, or an innovative IoT device, the MRF89XA-I/MQ from Microchip Technology is a reliable and efficient choice for your wireless communication needs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess