EN
  • EN
  • DE

6469077-1

Part No 6469077-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT ASSY HMZD 2PAIR 50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Package Tube
Product Status Active
Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style High Speed
Pitch 0.098" (2.50mm)
Mounting Type Board Edge, Through Hole, Right Angle
Features Shielded
Current Rating (Amps) 700mA per Contact
Material Flammability Rating UL94 V-0
Win Source Part Number WS1210124-6469077-1
Ultra Librarian 3D Model Ultra Librarian 6469077-1 CAD Model

Description

80 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Gray High Speed

You May Also Be Interested in

Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess