EN
  • EN
  • DE

MRF24J40MA-I/RM

Part No MRF24J40MA-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF Transceiver 3.3V 12-Pin SMD Module Tray / RF TXRX MOD 802.15.4 TRACE ANT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Status Active
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 0dBm
Sensitivity -94dBm
Serial Interfaces SPI
Antenna Type Integrated, Trace
Supply Voltage - Operating 2.4 V to 3.6 V
Current - Receiving 19mA
Current - Transmitting 23mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension Module
Win Source Part Number 240586-MRF24J40MA-I/RM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MRF24J40MA
Introduction Date May 29, 2008
ECCN 5A992.c
Country of Origin Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MRF24J40MA-I/RM CAD Model

Description

MRF24J40MA-I/RM - 2.4 GHz IEEE 802.15.4 RF Transceiver Module

The MRF24J40MA-I/RM is a compact and efficient wireless communication module from Microchip Technology. This module is designed to enable RF connectivity for a wide range of applications, including home automation, industrial control, and smart energy management. As part of the IEEE 802.15.4 standard, it operates in the 2.4 GHz frequency band and is optimized for low-power and low-data-rate transmissions.

Key Features:

  • Integrated Solution: The module includes an MRF24J40 transceiver IC, a 20 MHz crystal, a frequency reference, and an onboard antenna, providing a ready-to-use RF interface.
  • Performance: It offers a high data rate of up to 250 kbps and supports both the standard (DSSS) and non-beacon-enabled networks, making it versatile for different communication protocols.
  • Range: With an output power of +20 dBm and receiver sensitivity of -94 dBm, the MRF24J40MA-I/RM can achieve an impressive range for communication, which is further extendable with external power amplifiers and low noise amplifiers.
  • Low Power Consumption: The module is designed for low-power applications, featuring multiple power management modes, including a sleep mode for battery conservation.
  • Easy Integration: The small footprint (11 x 19 x 2.3 mm) of the surface-mount module allows for easy integration into a variety of designs without requiring extensive RF experience.
  • Compliance: It is compliant with the IEEE 802.15.4 standard, ensuring interoperability with other compliant devices and systems.

Applications:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Remote Monitoring
  • Smart Energy Management

The MRF24J40MA-I/RM module from Microchip Technology is a versatile and powerful solution for adding wireless capabilities to a range of electronic devices. Its ease of use, combined with robust performance, makes it an ideal choice for designers looking to incorporate reliable RF communication without the need for complex RF design and development.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2407 $51.7221
8+ $14.1462 $113.1696
11+ $13.7041 $150.7451
16+ $13.2621 $212.1936
20+ $12.8200 $256.4000
27+ $11.4938 $310.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess