EN
  • EN
  • DE

MPP4203-206/TR

Part No MPP4203-206/TR
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN NON HERMETIC MMSM  /  RF Diode PIN - Single 50V 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Capacitance @ Vr, F 0.1pF @ 10V, 1MHz
Resistance @ If, F 3Ohm @ 20mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Base Product Number MPP4203
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-MPP4203-206/TR,150-MPP4203-206/CT,150-MPP4203-206/DKR
Standard Package 1,000
Win Source Part Number 1080138-MPP4203-206/TR
Ultra Librarian 3D Model Ultra Librarian MPP4203-206/TR CAD Model

Description

The MPP4203-206/TR is a state-of-the-art semiconductor device from Microchip Technology, renowned for its precision and reliability in the electronics industry. This product is designed to cater to a wide range of applications, making it a versatile component for designers and engineers looking to enhance their electronic systems.

Key Features

  • High Performance: The MPP4203-206/TR is built to deliver top-notch performance, ensuring that electronic devices operate at their optimal efficiency.
  • Durability: Microchip Technology has engineered this product to withstand a variety of environmental conditions, making it suitable for use in both commercial and industrial applications.
  • Power Efficiency: With power-saving features integrated into its design, this component helps to reduce the overall power consumption of the systems it is used in, which is essential for battery-operated devices.
  • Compact Design: The small footprint of the MPP4203-206/TR allows for its integration into space-constrained applications without compromising performance.
  • Easy Integration: This device is designed for seamless integration with other components in a circuit, simplifying the design and development process for electronic systems.

Applications

The versatility of the MPP4203-206/TR makes it suitable for a wide array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Support

Microchip Technology is committed to providing quality products and the MPP4203-206/TR is no exception. It undergoes rigorous testing to ensure it meets the highest standards. Additionally, customers can rely on Microchip's excellent support and resources, including detailed datasheets, application notes, and a responsive technical support team.

Note: For detailed specifications, technical drawings, and ordering information, please refer to the official Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0104 $60.0624
15+ $8.2144 $123.2160
22+ $7.9568 $175.0496
30+ $7.7004 $231.0120
39+ $7.4440 $290.3160
52+ $6.6736 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess