EN
  • EN
  • DE

PIC16LC622-04/SO

Part No PIC16LC622-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC / PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Supply Voltage - Operating 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LC622-04/SO-NDR
Standard Package 42
Win Source Part Number 1068976-PIC16LC622-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC622-04/SO CAD Model

Description

Microchip Technology PIC16LC622-04/SO

The PIC16LC622-04/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This particular model is part of the PIC16 family, which is well-known for its user-friendly interface, low-power consumption, and high-performance capabilities.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16LC622-04/SO is suitable for space-constrained applications. Its small footprint does not compromise its functionality, as this microcontroller is packed with features that enable robust operation and a variety of functions.

Key Features:

  • CPU: The PIC16LC622-04/SO boasts a high-performance RISC CPU, ensuring efficient processing with a maximum speed of 4 MHz. This makes it suitable for tasks that require quick data manipulation and real-time responses.
  • Memory: It comes with 3.5KB of on-board program memory and 128 bytes of RAM, providing ample space for simple to moderately complex programs and data storage.
  • I/O Ports: The device offers 13 I/O pins, which are highly configurable and can be assigned to various tasks, such as digital input/output, analog signal reading, or driving LEDs.
  • Timer Modules: With its built-in timer modules, the PIC16LC622-04/SO facilitates precise event timing, pulse generation, and measurement, which is crucial for tasks that require accurate timing, such as motor control.
  • EEPROM: The inclusion of 128 bytes of EEPROM allows for non-volatile storage, making it possible to retain important data even after the device is powered down.
  • Power Efficiency: This microcontroller is designed for low-power operation, featuring a power-saving sleep mode that significantly reduces power consumption when the device is not performing active tasks.
  • Peripherals: The PIC16LC622-04/SO is equipped with an 8-level deep hardware stack and power-on reset capabilities, as well as a watchdog timer to ensure reliable operation and prevent system crashes.

Overall, the PIC16LC622-04/SO from Microchip Technology is an excellent choice for designers looking for a microcontroller that provides a balance between power, performance, and size. Whether you're developing consumer electronics, automation systems, or custom embedded solutions, this chip can serve as the reliable core of your project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess