EN
  • EN
  • DE

MP6KE200CAE3

Part No MP6KE200CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 171VWM 274VC T18  /  274V Clamp 2.2A Ipp Tvs Diode Through Hole T-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 171V
Voltage - Breakdown (Min) 190V
Voltage - Clamping (Max) @ Ipp 274V
Current - Peak Pulse (10/1000µs) 2.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package T-18
Base Product Number P6KE200
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-7069,1086-7069-MIL
Standard Package 1
Win Source Part Number 974452-MP6KE200CAE3
Ultra Librarian 3D Model Ultra Librarian MP6KE200CAE3 CAD Model

Description

MP6KE200CAE3 - Microchip Technology

The MP6KE200CAE3 is a high-quality transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features:

  • Bi-directional Protection: This TVS diode offers bi-directional clamping which makes it suitable for AC applications or where the polarity is reversible, providing comprehensive protection regardless of how the voltage transient is presented.
  • Peak Pulse Power: The MP6KE200CAE3 is capable of handling 600W of peak pulse power dissipation for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: It features a stand-off voltage of 200V, which allows it to be used in a variety of applications where this voltage rating is required for safe operation.
  • High Surge Capability: With its high surge capability, this device can withstand multiple high energy spikes without degradation, ensuring long-term reliability and performance.
  • Low Leakage Current: The low leakage current of the MP6KE200CAE3 minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • DO-15 Package: Enclosed in a DO-15 package, this TVS diode is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits.

Applications:

The MP6KE200CAE3 is ideally suited for a variety of applications where voltage protection is critical. These include:

  • Industrial systems
  • Consumer electronics
  • Communication systems
  • Power supply units
  • Automotive electronics
  • Medical equipment

With its robust design and reliable performance, the MP6KE200CAE3 from Microchip Technology is an essential component for any electronic system that requires effective protection against voltage transients. Its ability to safeguard against sudden voltage spikes ensures the longevity and stability of your electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess