Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 300V
Mounting Through Hole
Case / Package TO-247-3
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054037-STTH60P03SW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH60P03SW CAD Model

Description

STTH60P03SW - STMicroelectronics Power Rectifier

The STTH60P03SW, manufactured by STMicroelectronics, is a high-performance power Schottky rectifier designed to meet the needs of various power conversion applications. This device is particularly suitable for use in switch-mode power supplies, high-frequency DC/DC converters, and as freewheeling diodes in low voltage inverters and chopper motor drives.

Key Features:

  • Low Forward Voltage Drop: This rectifier provides a low forward voltage drop, which minimizes power loss and improves efficiency during operation.
  • High Surge Current Capability: With its robust construction, the STTH60P03SW can handle high surge currents, making it reliable in applications with transient overvoltage conditions.
  • High Junction Temperature: The device has a high junction temperature capability, ensuring stability and reliability even under extreme operating conditions.
  • Low Leakage Current: Leakage current is minimized, which reduces power loss and enhances the overall performance of the power circuit.
  • Insulated Package: The STTH60P03SW comes in an insulated package, providing electrical isolation from the heatsink and ensuring safety in operation.

Electrical Characteristics:

  • Forward Current: The device features a high average forward current of 60A, suitable for handling heavy loads.
  • Repetitive Peak Reverse Voltage: It can withstand repetitive peak reverse voltages up to 30V, ensuring durability in fluctuating voltage scenarios.
  • Switching Performance: The rectifier has excellent switching performance, making it ideal for high-frequency applications.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Low Voltage Inverters
  • Chopper Motor Drives
  • Freewheeling Diodes
  • Power Factor Correction Circuits

The STTH60P03SW from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the power electronics industry. Its advanced features and robust performance make it a preferred choice for engineers and designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4651 $52.3255
12+ $8.5868 $103.0416
19+ $8.3185 $158.0515
25+ $8.0501 $201.2525
33+ $7.7818 $256.7994
43+ $6.9768 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention