EN
  • EN
  • DE

MM5451YV-TR

Part No MM5451YV-TR
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 141339-MM5451YV-TR
Ultra Librarian 3D Model Ultra Librarian MM5451YV-TR CAD Model

Description

Microchip Technology MM5451YV-TR LED Display Driver

The MM5451YV-TR from Microchip Technology is an exceptional LED display driver integrated circuit designed to interface with most liquid crystal displays (LCDs) and light-emitting diodes (LEDs). This driver is particularly suitable for applications requiring low-power consumption and a wide operating voltage range. It is an ideal choice for engineers looking to create compact and efficient designs in various consumer electronics, industrial displays, and automotive applications.

The MM5451YV-TR operates over a voltage range of 4.5V to 10V, making it versatile for different power supply configurations. Its ability to drive up to 35 segments directly simplifies the design process, as it minimizes the need for external components. This feature allows for the creation of alphanumeric displays without the complexity typically associated with multiplexing.

One of the standout features of this LED driver is its built-in data latch and control circuitry, which significantly reduce the need for continuous CPU attention. This leaves more resources available for other critical tasks within the system. In addition, the MM5451YV-TR is equipped with a serial interface, which ensures a reduction in the number of required I/O lines, thus saving valuable board space and reducing overall system costs.

The device is available in a surface-mount package, the PLCC-44 (Plastic Leaded Chip Carrier), under the part number MM5451YV-TR. This makes it well-suited for automated assembly processes, ensuring high reliability and ease of integration into a wide array of products.

In summary, the MM5451YV-TR LED display driver by Microchip Technology is a robust, efficient, and cost-effective solution for driving LEDs and LCDs. Its low-power operation, wide voltage range, and integrated features make it an excellent choice for designers who require a high-quality display interface with minimal design complexity.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6969 $70.7876
8+ $14.5207 $116.1656
13+ $14.0667 $182.8671
17+ $13.6128 $231.4176
22+ $13.1589 $289.4958
30+ $11.7983 $353.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess