EN
  • EN
  • DE

MM5451BV

Part No MM5451BV
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 144996-MM5451BV
Ultra Librarian 3D Model Ultra Librarian MM5451BV CAD Model

Description

The MM5451BV from Microchip Technology is a robust LED display driver designed to simplify the process of interfacing digital systems to LED displays. This innovative component is particularly suitable for applications requiring the driving of LED displays with minimal hardware and wiring, making it an ideal choice for engineers and designers looking to create compact, efficient, and cost-effective display solutions.

Key Features

  • Serial Data Input: The MM5451BV utilizes a serial data input, which reduces the complexity of the circuitry needed for driving LEDs, as well as the number of I/O pins required from the controlling microprocessor or microcontroller.
  • Drive Capability: Capable of driving up to 35 LEDs, this driver IC allows for the control of large arrays of LEDs without the need for multiple drivers, simplifying the design and reducing the overall component count.
  • Constant Current Sink Outputs: The constant current outputs ensure uniform brightness across all connected LEDs, which is critical for displays where consistent luminance is necessary.
  • Wide Operating Voltage: With an operating voltage range of 4.5V to 17V, the MM5451BV is versatile and can be used in various applications with different power supply requirements.
  • No Multiplex Switching or Segment/Blanking: This feature reduces the need for external components and simplifies software development, as there is no need to manage multiplexing or blanking operations.

Applications

The MM5451BV is well-suited for a broad range of applications, including:

  • Instrument panel displays
  • Bar-graph displays
  • Industrial control indicators
  • Message boards and signboards

Technical Specifications

Attribute Value Supply Voltage 4.5V to 17V Output Current per Segment Constant Current Number of Segments 35 Mounting Type Through Hole Package Type 44-Pin Plastic Leaded Chip Carrier (PLCC)

With its ease of use and integration, the MM5451BV from Microchip Technology stands as a go-to solution for developers needing a reliable and efficient way to drive LED displays in their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess