Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -97dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1077316-MICRF022BM-FS12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF022BM-FS12 CAD Model

Description

Microchip Technology's MICRF022BM-FS12: A Robust ASK Transmitter

The MICRF022BM-FS12 is a state-of-the-art Amplitude Shift Keying (ASK) transmitter module developed by Microchip Technology, designed to provide a high-performance wireless communication solution for a variety of applications. This compact and efficient transmitter operates in the 300 MHz to 450 MHz frequency range, making it suitable for a host of remote control and telemetry systems.

Key Features

  • Frequency Range: The MICRF022BM-FS12 is capable of operating within the 300-450 MHz band, offering flexibility for different regional standards and requirements.
  • Output Power: It delivers an adjustable output power, allowing users to optimize transmission strength for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this transmitter is ideal for battery-powered devices, ensuring a longer operational lifespan.
  • Modulation: The transmitter uses ASK modulation, which is known for its simplicity and efficiency in transmitting digital data over radio waves.
  • Package: The MICRF022BM-FS12 comes in a compact 10-pin MSOP (Mini Small Outline Package), which is perfect for space-constrained applications.

Applications

With its robust design and versatile features, the MICRF022BM-FS12 is well-suited for a wide range of applications, including:

  • Remote keyless entry systems
  • Garage door openers
  • Home automation and security systems
  • Wireless sensor networks
  • Industrial controls

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the MICRF022BM-FS12 is no exception. It is built to meet the high standards expected from Microchip's products, ensuring dependable performance in the field. Additionally, Microchip provides comprehensive technical support and resources to assist with the integration and use of the MICRF022BM-FS12 in your projects.

Whether you are developing a simple remote control or an intricate telemetry system, the MICRF022BM-FS12 offers a balance of power, efficiency, and versatility to meet your wireless communication needs.

You May Also Be Interested in

Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10578-A2
Melexis Technologies NV
RF RX ASK/FSK 750-990MHZ 32LQFP
Need more? Email Us
ECAD model for TH71112ENE-BAA-000-RE
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE AM/F
Need more? Email Us
ECAD model for SI47951A2GE1GM
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
ECAD model for HMC8100LP6JE
NXP / Nexperia
TEF6638HW/V106/S31/HTQFP100/TRAY
Need more? Email Us
ECAD model for TEF6638HW/V106/SAK
Analog Devices Inc.
COMPLETE WCDMA BAND 1 SINGLE-CHI
Need more? Email Us
ECAD model for MAX2550ETN+
Microchip Technology
RF RX ASK/OOK 300-440MHZ 8SOIC
Need more? Email Us
ECAD model for MICRF010YM-TR
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE DAB/
Need more? Email Us
ECAD model for SI47942A0GE1AMR
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2-1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4397 $73.1910
65+ $2.0024 $130.1560
105+ $1.9391 $203.6055
140+ $1.8770 $262.7800
180+ $1.8150 $326.7000
240+ $1.6274 $390.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,200 pieces
MOQ: 30 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention