EN
  • EN
  • DE

MICRF011BMTR

Part No MICRF011BMTR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR/DATAMOD300-440MHZ 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 300MHz to 440MHz
Sensitivity -103dBm
Data Rate (Max) 10 kbps
Modulation or Protocol OOK
Applications Garage Openers
Current - Receiving 2.4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 058911-MICRF011BMTR
Ultra Librarian 3D Model Ultra Librarian MICRF011BMTR CAD Model

Description

The MICRF011BMTR from Microchip Technology is a high-performance, easy-to-use, QwikRadio® UHF ASK/FSK transmitter that operates in the 300MHz to 450MHz frequency band. It is designed to meet the demands of a wide range of wireless applications, from remote controls to telemetry and wireless security systems.

Key Features

  • Frequency Range: The device can be used in a broad frequency range from 300MHz to 450MHz, making it versatile for various UHF applications.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in the design of communication systems.
  • Output Power: The MICRF011BMTR offers programmable output power, allowing for optimized transmission power as per the application's range requirements.
  • Low Power Consumption: This transmitter is designed for low power consumption, which is critical for battery-operated devices, ensuring longer battery life and reduced operational costs.
  • Integrated Features: It includes an integrated voltage regulator, frequency PLL, and a power amplifier, which simplifies the design and reduces external component count.
  • Package: The device is available in a compact 10-pin MSOP package, which is suitable for space-constrained applications.

Applications

The MICRF011BMTR is ideal for a variety of wireless applications, including:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Home automation and security systems
  • Wireless sensor networks
  • Industrial control and telemetry systems

Quality and Reliability

As with all Microchip products, the MICRF011BMTR is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in the field. Microchip's commitment to quality makes this transmitter a trusted choice for designers and engineers seeking robust wireless communication solutions.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8168 $63.5880
80+ $1.4911 $119.2880
120+ $1.4449 $173.3880
170+ $1.3976 $237.5920
215+ $1.3514 $290.5510
290+ $1.2116 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess