Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447196-AD351232B
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD351232B CAD Model

Description

AP Memory’s AD351232B LPDDR3 DRAM module is engineered for maximum efficiency and speed, making it an ideal memory solution for a diverse range of electronic devices. It features a 512M x 32 configuration, leading to a total capacity of 16 gigabits and runs at an impressive speed of 1866 MHz. This module is designed with low power consumption in mind, aligning with the LPDDR3 specification’s goal to reduce the energy footprint of portable and compact devices without sacrificing performance. Suitable for applications requiring high bandwidth and fast access speeds, such as advanced smartphones, gaming devices, and high-performance handheld electronics, the AD351232B reflects AP Memory’s commitment to delivering cutting-edge technology that enhances device usability, longevity, and user experience.

You May Also Be Interested in

Micron Technology Inc.
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ECAD model for MT40A512M8SA-062 IT:F
ISSI, Integrated Silicon Solution Inc
DDR3-1600 256Mx8 (2Gb) 1.35V Auto1
Need more? Email Us
ECAD model for IS46TR82560CL-125KBLA1
Samsung
DDR4-2666 1Gx8 (8Gb)
Need more? Email Us
ECAD model for K4A8G085WC-BCTDT00
Micron Technology Inc.
DDR4-3200 1Gx8 (8Gb)
Need more? Email Us
ECAD model for MT40A1G8SA-062E AUT:R
Zentel
DDR4-2666 256Mx16 (4Gb) 1.2V
Need more? Email Us
ECAD model for A3F4GH40CBF-WD
Micron Technology Inc.
DDR5-4800 1Gx16 (16Gb)
Need more? Email Us
ECAD model for MT60B1G16B-48B:A
Samsung
DDR4-2133 256Mx16 (4Gb)
Need more? Email Us
ECAD model for K4A4G165WE-BIPB
NANYA
DDR3-1866 512Mx8 (4Gb) 1.5V
Need more? Email Us
ECAD model for NT5CB512M8EQ-EK
ISSI, Integrated Silicon Solution Inc
DDR3-1333 256Mx8 (2Gb)
Lowest to $32.2046
ECAD model for IS43TR82560DL-125KBLI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention