EN
  • EN
  • DE

BLUENRG-345AT

Part No BLUENRG-345AT
Manufacturer STMicroelectronics
Catalog RF Receivers
Description PROGRAMMABLE BLUETOOTH LE 5.2 WI  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, PDM, SPI, USART
GPIO 32
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 497-BLUENRG-345ATCT,497-BLUENRG-345ATDKR,497-BLUENRG-345ATTR
Standard Package 3,000
Win Source Part Number 977151-BLUENRG-345AT
Ultra Librarian 3D Model Ultra Librarian BLUENRG-345AT CAD Model

Description

The BLUENRG-345AT is a cutting-edge Bluetooth Low Energy (BLE) wireless system-on-chip from the renowned semiconductor manufacturer, STMicroelectronics. This advanced chip is designed specifically for the rapidly growing market of IoT (Internet of Things) devices, offering a perfect blend of performance, power efficiency, and feature integration to meet the needs of modern smart applications.

Key Features

  • Energy Efficiency: The BLUENRG-345AT is optimized for low-power operations, making it ideal for battery-powered devices. Its power management ensures extended battery life, which is critical for wearables, smart home devices, and other portable electronics.
  • Bluetooth 5.0 Compliance: This SoC supports the latest Bluetooth 5.0 standard, providing increased range, higher data rates, and improved connectivity options compared to its predecessors.
  • Robust Security: With its advanced security features, the BLUENRG-345AT ensures secure communications and data protection, which is essential in maintaining user privacy and preventing unauthorized access.
  • Compact Size: The small form factor of the chip allows for its integration into space-constrained designs, enabling manufacturers to create compact and sleek products without compromising on functionality.

Applications

The versatility of the BLUENRG-345AT makes it suitable for a wide array of applications, including but not limited to:

  • Wearable devices such as fitness trackers and smartwatches
  • Smart home automation including lighting, heating, and security systems
  • Healthcare devices for patient monitoring and diagnostics
  • Industrial IoT sensors and controls for smart manufacturing
  • Consumer electronics such as wireless game controllers and headphones

Development Support

STMicroelectronics provides comprehensive development support for the BLUENRG-345AT, including software development kits (SDKs), reference designs, and technical documentation. This ensures a streamlined development process, from prototyping to mass production, helping manufacturers to bring their products to market faster and more efficiently.

With its robust feature set and support infrastructure, the BLUENRG-345AT from STMicroelectronics stands out as a top choice for developers looking to incorporate reliable BLE connectivity into their next-generation devices.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3955 $53.9550
23+ $4.4271 $101.8233
35+ $4.2888 $150.1080
49+ $4.1504 $203.3696
63+ $4.0121 $252.7623
84+ $3.5970 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess