EN
  • EN
  • DE

MIC94305YMT-T5

Part No MIC94305YMT-T5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer Microchip Technology
Series Ripple Blocker™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TDFN (1.6x1.6)
Family Name MIC94305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -MIC94305YMT T5-ND, MIC94305YMTT5, -MIC94305YMT T5, 1611-MIC94305YMT-T5DKRINACTIVE, 1611-MIC94305YMT-T5DKR-ND, -MIC94305YMT-T5, 576-4161-2, 576-4161-1, -MIC94305YMT T5 -ND, 1611-MIC94305YMT-T5CT, MIC94305YMT T5, 576-4161-6, 1611-MIC94305YMT-T5DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927157-MIC94305YMT-T5
Ultra Librarian 3D Model Ultra Librarian MIC94305YMT-T5 CAD Model

Description

Microchip Technology MIC94305YMT-T5 Product Overview

The MIC94305YMT-T5 is a cutting-edge load switch designed and manufactured by Microchip Technology, a leader in the provision of smart, connected, and secure embedded control solutions. This advanced piece of technology is an integral component for managing power distribution in electronic systems, ensuring efficient and reliable operation across a variety of applications.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 1.7V to 5.5V, making it versatile for various low-voltage applications.
  • Low On-Resistance: The MIC94305YMT-T5 boasts an ultra-low on-resistance (RON) of just 32mΩ at 4.5V, which minimizes power loss and improves efficiency in power management.
  • Current Limit: It features an adjustable current limit up to 2A, providing protection against overcurrent conditions and enhancing the safety of the system.
  • Fast Transient Response: The device is designed for a fast transient response, ensuring that the load can be quickly and accurately managed.
  • Thermal Shutdown: Integrated thermal shutdown functionality helps to prevent damage from overheating, further securing the system's integrity.

Applications

The MIC94305YMT-T5 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and other portable devices where efficient power management is crucial.
  • Wireless and networking devices that require reliable power distribution to maintain connectivity.
  • Portable medical equipment needing precise and stable power control.

Package and Quality

This load switch is offered in a compact, lead-free 12-lead 3mm x 3mm TDFN package, which is ideal for space-constrained applications. The MIC94305YMT-T5 is also RoHS compliant, adhering to environmental standards and regulations. Microchip Technology ensures high-quality and reliability for their products, and this load switch is no exception, making it a trusted choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess