EN
  • EN
  • DE

MIC94060YC6-TR

Part No MIC94060YC6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SMART LOAD SWITCH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 77 mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 003561-MIC94060YC6-TR
Ultra Librarian 3D Model Ultra Librarian MIC94060YC6-TR CAD Model

Description

Product Overview: MIC94060YC6-TR from Microchip Technology

The MIC94060YC6-TR is a high-performance, integrated load switch developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient device is designed to provide a controlled and protected power distribution for various electronic applications. It is a part of Microchip's MIC94060 series and comes in a small 6-pin 1.2mm x 1.6mm thin DFN package, making it an ideal solution for space-constrained applications.

Key Features

  • Low On-Resistance: The MIC94060 features a low on-resistance of just 65mΩ, which minimizes power loss and improves efficiency in power management circuits.
  • Input Voltage Range: It operates over a wide input voltage range of 1.7V to 5.5V, accommodating a broad spectrum of power sources and requirements.
  • High Current Capability: This load switch can handle continuous current up to 2A, making it suitable for handling high-current loads.
  • Fast Switching: The fast switching capability ensures minimal delay in power distribution, which is critical for sensitive electronic components.
  • Thermal Shutdown: The MIC94060 incorporates a thermal shutdown feature that protects the device and the load from overheating, enhancing system reliability.
  • Low Quiescent Current: It boasts a low quiescent current, which is beneficial for battery-powered applications where power conservation is essential.
  • Controlled Turn-On: The device provides a soft-start feature to limit inrush current during turn-on, thereby reducing stress on the power source and extending the lifespan of the system components.

Applications

The MIC94060YC6-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Portable Devices
  • Wireless and Networking Equipment
  • Power Management Circuits
  • Battery-Powered Systems
  • Industrial and Medical Devices

The MIC94060YC6-TR is a testament to Microchip Technology's commitment to providing high-quality, efficient, and reliable power management solutions. Its compact size, robust feature set, and ease of integration make it a go-to choice for designers and engineers looking to optimize their power distribution systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8453 $55.3590
70+ $1.5141 $105.9870
105+ $1.4668 $154.0140
145+ $1.4195 $205.8275
185+ $1.3722 $253.8570
245+ $1.2302 $301.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,651 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess