Product Overview: MIC93LC46BT-I/SN from Microchip Technology
The MIC93LC46BT-I/SN is a cutting-edge serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This product is designed for a wide array of applications that require data storage which can be electrically erased and reprogrammed. It is particularly suitable for configuration storage, device calibration data, and small-scale program storage where reliable and durable non-volatile memory is key.
With a memory size of 1 Kbit (128 x 8 or 64 x 16), the MIC93LC46BT-I/SN offers flexibility for storing data in either byte or word format. This serial EEPROM operates over a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications. Its operating temperature range of -40°C to +85°C ensures stable performance across diverse environmental conditions.
The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and favored for its compact footprint. The MIC93LC46BT-I/SN utilizes a simple 3-wire serial interface for communication, which includes Chip Select, Clock, and Data I/O pins, ensuring easy integration into most microcontroller-based systems.
One of the key features of the MIC93LC46BT-I/SN is its self-timed write cycle with auto-clear. This feature simplifies the write operation and enhances the integrity of the data storage process. In addition, the device supports a write protect pin to prevent inadvertent writes, which is crucial for preserving the integrity of the data stored in critical applications.
Microchip Technology has ensured that the MIC93LC46BT-I/SN is a reliable and robust choice for designers and engineers. With its low power consumption, high endurance, and wide operating voltage range, it represents an excellent solution for your data storage needs in both commercial and industrial applications.