The MIC93C46BT-I/SN is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to deliver reliable data storage and retrieval in a wide range of applications. This integrated circuit features a 1 Kbit (128 x 8 or 64 x 16) memory size, which is perfect for storing configuration settings, calibration data, and various small data sets where non-volatile memory is crucial.
Operating over an industrial temperature range of -40°C to +85°C, the MIC93C46BT-I/SN is suitable for harsh environments and demanding applications. Its serial interface makes it easy to integrate into microcontroller-based systems, providing a simple and efficient method for data communication.
Key Features:
- Memory Size: 1 Kbit (128 x 8 or 64 x 16)
- Interface Type: Serial, 3-Wire Bus
- Operating Voltage Range: 2.5V to 5.5V, accommodating various logic levels and system voltages.
- Package: The device comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs.
- Write Cycle Time: 5 ms write cycle time for quick data storage.
- Endurance: 1 Million write cycles and 100-year data retention, ensuring long-term reliability.
- Temperature Range: Industrial grade with an operating range of -40°C to +85°C.
- Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in all markets.
The MIC93C46BT-I/SN is a versatile EEPROM solution, ideal for a variety of applications including industrial controls, medical devices, automotive systems, and smart consumer electronics. Its small form factor, coupled with low-power operation and a robust feature set, makes it an excellent choice for designers looking to add reliable data storage to their systems.
Microchip Technology is known for their commitment to quality and long-term support, and the MIC93C46BT-I/SN is no exception. It represents a reliable, cost-effective non-volatile memory solution that meets the needs of complex and sophisticated electronic systems.