EN
  • EN
  • DE

MIC842NYMT-TR

Part No MIC842NYMT-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICROPWR 4MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)
Manufacturer Microchip Technology
Series Teeny™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-UFDFN Exposed Pad
Case / Package 4-TDFN (1.2x1.6)
Family Name MIC842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC842NYMTTR, MIC842NYMTTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927147-MIC842NYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC842NYMT-TR CAD Model

Description

Product Overview: MIC842NYMT-TR from Microchip Technology

The MIC842NYMT-TR is a high-performance, single-channel comparator manufactured by Microchip Technology, designed to offer precision voltage comparison solutions for a wide range of electronic applications. This comparator is well-suited for use in battery-powered devices, portable electronics, and any system where power efficiency and accuracy are crucial.

Key Features:

  • Low Power Consumption: The MIC842NYMT-TR is optimized for low-power operations, making it ideal for battery-operated devices. It ensures minimal power drain, thereby extending the life of your product's battery.
  • Wide Supply Voltage Range: This device can operate over a broad supply voltage range, accommodating various application requirements and ensuring versatile use across different voltage levels.
  • Fast Response Time: With its quick response to voltage changes, the MIC842NYMT-TR can rapidly compare signals, which is essential for time-sensitive applications.
  • Push-Pull Output: The comparator features a push-pull output stage that can source and sink current, providing a robust output signal that is compatible with most subsequent stages in a circuit.
  • Compact Package: Available in a small 6-TDFN (2x2 mm) package, the MIC842NYMT-TR is designed for space-constrained applications, allowing for high-density board designs without compromising performance.

Applications:

The versatility of the MIC842NYMT-TR makes it suitable for a variety of applications, including:

  • Battery management systems
  • Portable electronic devices
  • Window comparators
  • Voltage level detection
  • Signal processing
  • Control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MIC842NYMT-TR is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

In conclusion, the MIC842NYMT-TR from Microchip Technology is a high-quality, efficient, and versatile comparator that offers excellent performance for a wide range of applications. Its low power consumption, wide voltage range, and compact size make it an excellent choice for engineers and designers looking to create reliable and energy-efficient electronic products.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5745 $51.7050
215+ $0.4714 $101.3510
330+ $0.4567 $150.7110
455+ $0.4420 $201.1100
590+ $0.4272 $252.0480
785+ $0.3830 $300.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess