Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077266-MIC834BM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC834BM5-TR CAD Model

Description

The MIC834BM5-TR is a high-performance, versatile voltage comparator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed for a wide range of applications, including battery management, voltage monitoring, and signal conditioning, making it an essential component for engineers looking to create reliable and efficient electronic systems.

Key Features

  • Low Power Consumption: The MIC834BM5-TR is optimized for low-power operations, which is critical for battery-powered and portable devices, ensuring minimal impact on the overall power budget of the system.
  • High Accuracy: With its precise voltage comparison capabilities, the device ensures accurate monitoring and control, which is vital for maintaining system stability and performance.
  • Fast Response Time: The comparator features a quick response time, allowing for rapid signal processing and timely system reactions to changing conditions.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, providing flexibility in various application designs and ensuring compatibility with multiple system architectures.
  • Push-Pull Output: The device offers a push-pull output stage, which can drive loads directly without the need for external pull-up resistors, simplifying circuit design and reducing component count.

Applications

The MIC834BM5-TR is suitable for a variety of applications across multiple industries. Its precision and reliability make it ideal for use in:

  • Power supply monitoring
  • Battery chargers and management systems
  • Threshold detectors and level shifting
  • Window comparators
  • Zero-crossing detectors
  • Automotive and industrial control systems

Package and Availability

The MIC834BM5-TR is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The product is provided in tape and reel form to facilitate automated manufacturing processes, hence the suffix 'TR' in the part number. For ordering information, availability, and detailed specifications, customers are encouraged to visit the Microchip Technology official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention