EN
  • EN
  • DE

TP21SHABE

Part No TP21SHABE
Manufacturer C&K Components
Catalog Pushbutton Switches
Description SWITCH PUSH DPST-NO 0.4VA 20V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear
Manufacturer C&K Components
Series TP
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Panel Mount, Right Angle, Rear
Family Name TP21S
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number -TP21SHABE, CKN11941, 2266-TP21SHABE, TP21SHABE-ND
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900573-TP21SHABE
Ultra Librarian 3D Model Ultra Librarian TP21SHABE CAD Model

Description

The TP21SHABE is a tactile switch manufactured by C&K Components. Tactile switches provide a momentary electrical connection when pressed, offering tactile feedback to the user. These switches are widely used in various electronic devices for user input and control.

Applications

  • Mobile Phones: Used for volume control, power buttons, and other functions.
  • Remote Controls: Implemented as channel selectors, volume adjusters, and menu navigators.
  • Consumer Electronics: Frequently used in devices such as MP3 players, cameras, and gaming consoles.
  • Industrial Equipment: Incorporated into control panels, test instruments, and measurement devices.
  • Automotive Electronics: Employed in car audio systems, dashboard controls, and other automotive applications.

Features

  • Tactile Feedback: Provides a distinct tactile sensation upon activation.
  • Momentary Action: Creates a temporary electrical connection when pressed.
  • Compact Size: Space-saving design suitable for small electronic devices.
  • High Reliability: Designed for consistent and reliable performance.
  • Surface Mountable: Facilitates easy integration onto printed circuit boards.

Benefits

  • Intuitive User Interface: Offers a user-friendly interface with immediate feedback.
  • Durable Performance: Ensures longevity and reliable operation.
  • Compact Design: Allows for smaller and more efficient electronic devices.
  • Ease of Integration: Simplifies the manufacturing process with easy surface mounting.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details

The TP21SHABE is typically available in a surface-mount package for automated assembly. Key specifications include contact rating, operating force, travel distance, and lifespan. These switches are designed to withstand a high number of cycles, ensuring long-term reliability. C&K Components is a well-known manufacturer of high-quality switches, providing confidence in the performance and durability of the TP21SHABE.

You May Also Be Interested in

E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1457 $55.3113
20+ $5.0426 $100.8520
31+ $4.8850 $151.4350
43+ $4.7275 $203.2825
55+ $4.5699 $251.3445
74+ $4.0971 $303.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess