EN
  • EN
  • DE

MIC811RUY

Part No MIC811RUY
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull 4-Pin SOT-143 / IC RESET GEN 2.63V VTH SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 094517-MIC811RUY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MIC811
Introduction Date May 12, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC811RUY CAD Model

Description

Microchip Technology MIC811RUY Voltage Supervisor

The MIC811RUY is a compact, highly precise voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Microchip Technology, this device is essential for ensuring the reliability and stability of electronic equipment by providing a reset signal to microcontrollers and processors in the event of a power failure or dip below a certain threshold voltage.

Key Features

  • Precision Voltage Monitoring: The MIC811RUY offers accurate monitoring of voltage levels with a tight threshold accuracy which is essential for sensitive electronic applications.
  • Low Power Consumption: This device is designed for energy-efficient operation, making it suitable for battery-powered devices where power conservation is crucial.
  • Manual Reset Input: An additional feature of this supervisor is a manual reset input that allows for a system reset without the need for power cycling.
  • Active-Low Reset Output: The reset output of the MIC811RUY is active low, which is a common configuration compatible with a wide range of microcontrollers and processors.
  • Immunity to Short VDD Transients: The device is engineered to ignore brief voltage dips, which helps prevent unnecessary resets due to transient conditions.
  • Small SOT-23 Package: The compact SOT-23 package makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The MIC811RUY is versatile and can be used in various applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Intelligent Instruments
  • Computers and Servers

With its combination of precision, reliability, and compact footprint, the MIC811RUY from Microchip Technology is an indispensable component for safeguarding system integrity across a broad spectrum of electronic applications. By integrating this voltage supervisor, designers can enhance the operational stability and safety of their systems, ensuring that they perform optimally even under varying power supply conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess