Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MIC809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223346-MIC809LYC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC809LYC3 CAD Model

Description

Product Overview: MIC809LYC3 by Microchip Technology

The MIC809LYC3 is a high-quality microprocessor supervisory circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is designed to monitor the power supply voltage of digital systems and microprocessors, ensuring that the system operates reliably within its voltage thresholds.

This supervisory circuit is particularly suitable for battery-powered devices due to its low power consumption. It provides a precise voltage monitoring solution that can safeguard sensitive electronic equipment from unpredictable voltage fluctuations, which are common in portable devices. The MIC809LYC3 is an essential component for maintaining system integrity and preventing data corruption caused by inadequate power supply levels.

Key Features:

  • Voltage Threshold: The MIC809LYC3 is equipped with a factory-trimmed threshold voltage, ensuring accurate monitoring of the system power supply.
  • Reset Timeout: It features a built-in delay before a reset is issued, providing the system with adequate time to stabilize before resuming operation.
  • Low Power Consumption: With its low quiescent current, this component is an excellent choice for power-sensitive applications.
  • Compact Package: Housed in a 3-pin SOT-23 package, the MIC809LYC3 is designed for space-constrained applications, providing essential functionality without taking up significant board space.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.

Applications:

The MIC809LYC3 is versatile and can be used in multiple applications, including:

  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Embedded systems
  • Industrial controllers

With its reliable performance and Microchip Technology's reputation for quality, the MIC809LYC3 is an excellent choice for designers seeking to enhance the stability and robustness of their digital systems.

You May Also Be Interested in

Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention