EN
  • EN
  • DE

MIC809LUTR

Part No MIC809LUTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 4.63V VTH SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 044799-MIC809LUTR
Ultra Librarian 3D Model Ultra Librarian MIC809LUTR CAD Model

Description

Product Overview: MIC809LUTR from Microchip Technology

The MIC809LUTR is a highly precise microprocessor reset circuit developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact device serves as a reliable watchdog for microcontroller systems, ensuring that they operate within safe parameters by monitoring the power supply voltage and providing a reset signal whenever necessary.

The MIC809LUTR is designed to maintain system integrity by automatically resetting the microcontroller during power-up, power-down, or if a brown-out condition is detected. The reset threshold voltage for this device is factory-programmed, offering precision with minimal external components required. This makes it an ideal solution for a wide range of applications, such as computers, controllers, intelligent instruments, portable/battery-powered products, and other microprocessor-based systems that require a dependable reset function.

Key features of the MIC809LUTR include its low power consumption, which is critical for battery-operated devices. It also boasts a broad operating voltage range, accommodating systems with different power levels. The device is characterized by its fast response time to power fluctuations, ensuring that the connected microprocessor is rapidly alerted to potential issues, thus preventing data corruption and system errors.

The MIC809LUTR comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances, which is an essential consideration for environmentally conscious manufacturers and consumers.

In summary, Microchip's MIC809LUTR microprocessor reset circuit is a robust, reliable, and essential component for maintaining the health and stability of electronic systems. Its precision and low power consumption, coupled with its quick response time and compact form factor, make it an excellent choice for designers looking to enhance the reliability of their systems with minimal design complexity.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess