EN
  • EN
  • DE

MIC6315-30D2U

Part No MIC6315-30D2U
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Open-Drain μP Reset Circuit | IC RESET GEN 3.00V VTH SOT143-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143
Family Part Number MIC6315
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223255-MIC6315-30D2U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC6315-30D2U CAD Model

Description

Product Overview: MIC6315-30D2U from Microchip Technology

The MIC6315-30D2U is a highly reliable, low-power voltage supervisor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is engineered to maintain system integrity by monitoring the power supply voltage of digital systems and providing a reset signal to the host processor when necessary.

Key Features:

  • Precision Voltage Monitoring: The MIC6315-30D2U offers precise monitoring of a 3.0V power supply, ensuring that the system operates within its specified voltage range. This is crucial for the stability and performance of the system.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, making it an ideal choice for battery-operated devices.
  • Manual Reset Input: A manual reset input is provided, which allows for a reset to be triggered externally, offering additional control and flexibility in system design.
  • Reset Timeout: It features a fixed reset timeout delay, which ensures that the system has sufficient time to stabilize before normal operation resumes after a reset event.
  • Active-Low Reset Output: The device provides an active-low reset output, which is compatible with a wide range of microcontrollers and other digital systems.

Applications:

  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Portable/Battery-Powered Devices
  • Intelligent Instruments
  • Automotive Systems

The MIC6315-30D2U is packaged in a compact SOT-23-5 package, which allows for efficient use of board space in space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments. With its combination of precision, low power, and ease of use, the MIC6315-30D2U is an excellent choice for designers looking to enhance system reliability and performance.

Microchip Technology's commitment to quality means that the MIC6315-30D2U is manufactured to high standards, ensuring consistent performance and longevity in your application. For more information or to request samples, visit Microchip Technology's website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess