EN
  • EN
  • DE

MIC6315-29D3UTR

Part No MIC6315-29D3UTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.93V VTH SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 044796-MIC6315-29D3UTR
Ultra Librarian 3D Model Ultra Librarian MIC6315-29D3UTR CAD Model

Description

Microchip Technology's MIC6315-29D3UTR: A Reliable Voltage Supervisor IC

The MIC6315-29D3UTR is a highly precise, low-power voltage supervisor integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is essential for monitoring the power supply voltage of microcontrollers and digital systems, ensuring that the system operates reliably within its voltage thresholds.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.93V, making it suitable for 3.3V-powered applications that require a tight voltage supervision margin.
  • Low Power Consumption: With its quiescent current of just 1µA, the MIC6315-29D3UTR is designed for power-sensitive applications, contributing to energy savings and extended battery life.
  • Reset Time Delay: It features a built-in 140ms minimum reset time delay, providing a reliable reset signal and allowing adequate time for the system to stabilize during power-up or voltage dips.
  • Output Logic: The device offers an active-low, open-drain reset output, which remains asserted until the monitored voltage exceeds the threshold and the time delay elapses, ensuring a proper system reset.
  • Temperature Range: Operating over an industrial temperature range of -40°C to +85°C, the MIC6315-29D3UTR is versatile for various environments and applications.
  • Package: It comes in a compact, 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MIC6315-29D3UTR is suitable for a broad range of products and applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Computers and Servers
  • Intelligent Instruments

With its precise voltage monitoring and low power consumption, the MIC6315-29D3UTR is an excellent choice for systems that require reliable operation and extended battery life. Whether for industrial, commercial, or consumer applications, this voltage supervisor IC from Microchip Technology ensures your system remains within safe operational limits, safeguarding your product from the consequences of undesirable voltage conditions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess