EN
  • EN
  • DE

MIC6270BM5TR

Part No MIC6270BM5TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR PREC 2-36V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA @ 5V
Current - Quiescent (Max) 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208416-MIC6270BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC6270BM5TR CAD Model

Description

Microchip Technology's MIC6270BM5TR Voltage Supervisor

The MIC6270BM5TR is a high-quality voltage supervisor integrated circuit designed and manufactured by Microchip Technology. This compact component is engineered to monitor voltage levels in electronic systems, ensuring that the system operates within safe voltage parameters. It is an essential device for applications that demand precise voltage regulation and supervision to maintain the integrity and reliability of the electronic system.

Key Features

  • Supply Voltage Monitoring: The MIC6270BM5TR is designed to accurately monitor the supply voltage of your system, triggering a reset when the voltage falls below a predetermined threshold, thereby protecting the system from erratic behavior caused by undervoltage conditions.
  • Low Power Consumption: With its low power consumption design, this voltage supervisor is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Compact SOT-23-5 Package: The device comes in a space-saving SOT-23-5 package, making it suitable for use in space-constrained applications without compromising performance.
  • Adjustable Reset Threshold: Users can set the reset threshold voltage according to their specific requirements, providing flexibility and customization for various applications.
  • Manual Reset Input: The MIC6270BM5TR features a manual reset input, allowing users to initiate a system reset manually whenever necessary.

Applications

The MIC6270BM5TR is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Industrial equipment
  • Telecommunications systems

Quality and Reliability

As with all Microchip Technology products, the MIC6270BM5TR is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its reliability is backed by Microchip's commitment to excellence in design and manufacturing.

In summary, the MIC6270BM5TR from Microchip Technology is a robust voltage supervisor that offers precision, flexibility, and reliability for a variety of electronic systems. Its low power consumption and compact design make it an ideal choice for designers who require a dependable solution for voltage supervision.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess