EN
  • EN
  • DE

MCP96RL00T-E/MX

Part No MCP96RL00T-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description THERMOCOUPLE I2C CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96RL00
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338440-MCP96RL00T-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96RL00T-E/MX CAD Model

Description

Microchip Technology's MCP96RL00T-E/MX: A Precision Temperature Sensor

The MCP96RL00T-E/MX by Microchip Technology is a highly accurate, digital temperature sensor designed for advanced thermal management and monitoring applications. This sophisticated sensor is part of Microchip's extensive portfolio of thermal management solutions, offering precision temperature readings and a host of features that make it ideal for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features:

  • High Accuracy: The MCP96RL00T-E/MX provides an exceptional accuracy of ±0.5°C (max.) from -40°C to +125°C, ensuring precise temperature measurements for critical applications.
  • Digital Interface: This sensor incorporates an I2C interface, facilitating easy integration into existing systems with minimal additional components.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2.7V to 5.5V, making it versatile for various circuit configurations and power supplies.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCP96RL00T-E/MX features a low power consumption that helps extend battery life in portable devices.
  • Programmable Resolution: The resolution of the temperature readings is programmable, allowing designers to balance the trade-off between resolution and conversion time to suit specific application needs.
  • Small Form Factor: Housed in a compact, 8-pin TDFN package, this sensor is suitable for space-constrained designs.

Applications:

The MCP96RL00T-E/MX is a versatile component that can be utilized in a variety of applications, including:

  • Thermal protection for electronic systems
  • Environmental monitoring and HVAC systems
  • Battery management and power supply systems
  • Industrial control and automation
  • Computer and server systems

With its high level of accuracy and integration ease, the MCP96RL00T-E/MX from Microchip Technology represents a reliable choice for engineers and designers seeking to incorporate precise temperature monitoring into their projects. Whether it's ensuring the optimal performance of electronic components or maintaining the safety and efficiency of industrial processes, this temperature sensor delivers the performance and reliability that professionals demand.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess