EN
  • EN
  • DE

MIC59P50BWM

Part No MIC59P50BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Parallel-Input Protected Latched Driver | IC DRVR LATCH 8BIT PAR IN 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Features Status Flag
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MIC59P50
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1223235-MIC59P50BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC59P50BWM CAD Model

Description

Introducing the MIC59P50BWM from Microchip Technology

The MIC59P50BWM is a state-of-the-art power management integrated circuit (PMIC) manufactured by the renowned Microchip Technology. This highly efficient device is designed to cater to a wide range of applications, including consumer electronics, automotive systems, and industrial controls. With its compact form factor and robust feature set, the MIC59P50BWM is an ideal solution for designers looking to enhance the performance and reliability of their power supply systems.

Key Features of MIC59P50BWM

  • High Efficiency: The MIC59P50BWM is engineered to provide maximum efficiency, minimizing heat generation and power loss in various applications. This leads to increased battery life in portable devices and reduced energy costs in stationary applications.
  • Voltage Regulation: This PMIC boasts precise voltage regulation, ensuring stable power delivery to sensitive electronic components. This feature is critical for maintaining system reliability and preventing damage due to voltage fluctuations.
  • Thermal Management: With an integrated thermal shutdown feature, the MIC59P50BWM protects itself and other components from potential damage due to overheating. This proactive thermal management system contributes to the longevity and durability of the entire electronic system.
  • Flexible Integration: Designed with versatility in mind, the MIC59P50BWM can be easily integrated into a variety of circuit designs. Its small footprint allows for inclusion in space-constrained applications without compromising performance.
  • Protection Features: The device comes with a suite of protection features, including over-current protection, short-circuit protection, and under-voltage lockout, which safeguard the electronic system from common electrical faults.

Applications

The MIC59P50BWM is suitable for a broad spectrum of applications. It is commonly used in:

  • Portable Electronic Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems
  • Telecommunications Equipment

Microchip Technology's commitment to quality and innovation is evident in the MIC59P50BWM, making it a top choice for engineers and designers who demand the best in power management solutions. Its combination of efficiency, protection, and design flexibility ensures that it is well-equipped to meet the challenges of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess