EN
  • EN
  • DE

MIC58P01BWM

Part No MIC58P01BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Parallel-Input Protected Latched Driver | IC DRVR LATCH 8BIT PAR IN 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MIC58P01
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1223229-MIC58P01BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC58P01BWM CAD Model

Description

Microchip Technology's MIC58P01BWM Parallel Input 8-bit Serial-Out Shift Register

The MIC58P01BWM from Microchip Technology is a high-performance, 8-bit shift register designed for a wide range of applications requiring parallel-to-serial data conversion. This integrated circuit is part of Microchip's family of logic devices and offers a reliable solution for expanding the output capabilities of microcontrollers and other digital systems.

This device features an 8-bit serial shift register with parallel input and serial output functionality. It is particularly useful in systems where there is a need to reduce the number of data lines or to control more output devices than there are available microcontroller pins. The MIC58P01BWM is capable of working with a wide range of voltage levels, making it versatile for various digital applications.

The shift register operates with a 2-phase clock, consisting of a Shift Register Clock (SRCLK) and a Register Clock (RCLK). The SRCLK is used to shift the data into the register, while the RCLK is used to latch the data from the shift register to the output pins. This dual-clock system allows for synchronous or asynchronous operations, providing flexibility in timing requirements for different applications.

Additional features of the MIC58P01BWM include an Output Enable (OE) pin, which allows the user to place the output pins in a high-impedance state. This is particularly useful in applications where multiple devices are connected to a common bus. The device also has a Serial Data Output (Q7') feature that enables cascading multiple shift registers to increase the number of serial outputs without requiring additional microcontroller pins.

The MIC58P01BWM is available in a 16-pin SOIC package, making it easy to integrate into a variety of PCB designs. It is designed for a wide range of applications, including LED displays, digital control systems, and data acquisition systems. With its robust feature set and Microchip's reputation for quality, the MIC58P01BWM is an excellent choice for designers looking to enhance their digital systems with efficient parallel-to-serial data conversion capabilities.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess