EN
  • EN
  • DE

MIC5821YN

Part No MIC5821YN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 50V (Max)
Supply Voltage - Operating 3.5 V to 15 V
Current - Output (Max) 500mA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-DIP
Win Source Part Number 037808-MIC5821YN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5821YN CAD Model

Description

Microchip Technology MIC5821YN Product Overview

The MIC5821YN is a robust integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-voltage, high-current driver array is part of Microchip's extensive portfolio of semiconductor products and is specifically engineered to interface between low-level logic circuitry and multiple peripheral power loads.

Key Features

  • Output Voltage: The MIC5821YN can handle output voltages up to 50V, making it suitable for a wide range of applications that require high voltage levels.
  • Output Current: Each of the eight output drivers can source up to 500mA of current, allowing the device to drive multiple loads simultaneously.
  • Integrated Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression protects the device and the load from voltage spikes, which is particularly useful when driving inductive loads such as relays and solenoids.
  • Input Logic Compatibility: The MIC5821YN is compatible with various logic levels, including TTL, CMOS, and PMOS/NMOS, providing flexibility in interfacing with different types of logic circuits.

Applications

The versatility of the MIC5821YN makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Relay and solenoid drivers
  • LED displays and matrix management
  • Stepper motor control
  • Thermal printers

Package and Quality

The MIC5821YN is offered in a 22-pin, 300-mil wide plastic DIP (Dual In-line Package), which is widely used and favored for its ease of handling and robustness. Microchip Technology ensures high manufacturing standards, providing reliable performance for critical applications.

Conclusion

The MIC5821YN from Microchip Technology stands out as a high-performance driver array that offers the necessary features to efficiently control high voltage and current loads. Its built-in protection features and compatibility with various logic levels make it a versatile choice for designers and engineers looking to create reliable and durable electronic systems.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess