EN
  • EN
  • DE

MIC5821BN

Part No MIC5821BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 50V (Max)
Supply Voltage - Operating 3.5 V to 15 V
Current - Output (Max) 500mA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-DIP
Win Source Part Number 058882-MIC5821BN
Ultra Librarian 3D Model Ultra Librarian MIC5821BN CAD Model

Description

Microchip Technology's MIC5821BN: An Introduction

The MIC5821BN is a robust, high-performance integrated circuit designed by Microchip Technology, a leader in the microcontroller and analog semiconductors space. This device is a member of the Microchip's family of Source Driver Arrays, which are specifically engineered to provide a reliable interface between logic and high current loads.

Key Features of the MIC5821BN

  • 8-Bit Serial Input Data: The MIC5821BN is equipped with an 8-bit serial input data interface, allowing for efficient communication with microcontrollers or other logic controllers.
  • 50V Output Voltage: With a high output voltage capability of up to 50V, this driver array can easily handle a wide range of loads, making it extremely versatile for various applications.
  • 500mA Continuous Current Per Channel: Each of the eight output channels can sustain a continuous current of 500mA, providing sufficient power for driving a multitude of devices such as relays, solenoids, and LEDs.
  • Built-in Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression is a critical feature, protecting the device and the load during events such as power-off or when driving inductive loads.
  • Low Power Consumption: Designed with energy efficiency in mind, the MIC5821BN boasts low power consumption, making it suitable for battery-operated devices.
  • Latched Outputs: The outputs of the MIC5821BN are latched to maintain the desired state, ensuring stable control over the connected devices.

Applications

The MIC5821BN is an ideal solution for a variety of applications that require interfacing logic to high-power loads. These applications include, but are not limited to:

  • Industrial Control Systems
  • Automated Test Equipment
  • LED Displays
  • Relay Drivers
  • Printers
  • Automotive Applications

Conclusion

With its robust design, high-voltage and current capabilities, and energy-efficient operation, the MIC5821BN from Microchip Technology stands out as a reliable and versatile component for designers looking to bridge the gap between low-level logic signals and high-power outputs. Whether for industrial, automotive, or consumer electronics, the MIC5821BN delivers performance and reliability in a compact, integrated package.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess