EN
  • EN
  • DE

MIC5801BN

Part No MIC5801BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT PAR IN 22DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 22-PDIP
Win Source Part Number 037120-MIC5801BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5801BN CAD Model

Description

The MIC5801BN, manufactured by Microchip Technology, is a high-performance integrated circuit designed for driving inductive loads, such as relays and solenoids, in a variety of electronic applications. This driver is particularly suitable for industrial control systems, automotive applications, and any system that requires robust and reliable switching capabilities.

Key Features

  • Integrated 8-Bit Serial-Input Latched Drivers: The MIC5801BN is equipped with eight serial-input latched drivers, allowing for efficient control of multiple outputs using a minimum number of I/O lines.
  • High-Voltage Output: With an output voltage rating of 50V, this driver can handle a wide range of inductive loads, making it highly versatile for various applications.
  • High-Current Handling: Each channel of the MIC5801BN can sink up to 500mA of continuous current, providing the necessary drive capability for larger loads.
  • Output Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression protects the device and the load from voltage spikes that occur when driving inductive loads.
  • CMOS, NMOS, and PMOS Compatible: The input logic is compatible with various logic families, making the MIC5801BN easy to interface with a wide array of control circuits.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-operated systems.

Applications

The MIC5801BN is ideal for use in:

  • Industrial Control Systems
  • Automotive Control Systems
  • Programmable Logic Controllers (PLCs)
  • Home Automation Systems
  • Instrumentation and Test Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC5801BN is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess