EN
  • EN
  • DE
  • IT

MIC5305-2.5YML-TR

Part No MIC5305-2.5YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.15A 6-Pin DFN EP T/R / IC REG LDO 2.5V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 150mA
Operating Supply Current 150μA
PSRR 85dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-VQFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (2x2)
Win Source Part Number 788715-MIC5305-2.5YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5305
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.5YML-TR CAD Model

Description

Introducing the MIC5305-2.5YML-TR from Microchip Technology

The MIC5305-2.5YML-TR is a highly efficient, low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 2.5V. Manufactured by Microchip Technology, a leader in the semiconductor industry, this compact and reliable component is ideal for a wide range of applications, including portable electronic devices, microcontrollers, and other digital systems that require a stable power supply.

Key Features

  • Fixed Output Voltage: The device provides a precise 2.5V output, essential for sensitive electronic circuits that demand consistent operating conditions.
  • High Output Accuracy: With tight output voltage accuracy, the MIC5305-2.5YML-TR ensures reliable performance for your critical applications.
  • Low Dropout: The LDO regulator operates with a minimal difference between the input and output voltages, which enhances efficiency and allows operation under a wider range of input voltages.
  • High Current Capability: It is capable of supplying up to 150mA of output current, making it suitable for a variety of power-hungry applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation and prolonging the life of your product.
  • Current Limit Protection: The current limit protection safeguards the regulator and the load from damage due to excessive current.
  • Small Form Factor: Housed in a compact MLF® package, the MIC5305-2.5YML-TR saves valuable board space and is ideal for space-constrained applications.

Applications

The MIC5305-2.5YML-TR is versatile and can be used in various devices, including:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication systems
  • Healthcare monitoring devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5305-2.5YML-TR is no exception. It is designed to meet the stringent requirements of the industry, ensuring high reliability and performance in even the most demanding environments.

Whether you are designing a new device or looking to improve the power efficiency of an existing system, the MIC5305-2.5YML-TR from Microchip Technology is an excellent choice for your LDO voltage regulator needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess