EN
  • EN
  • DE

MIC4606-1YML-T5

Part No MIC4606-1YML-T5
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16QFN  /  Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Cut Tape (CT)
Driven Configuration Full-Bridge
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Voltage - Supply 5.25V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MIC4606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC4606-1YML T5-ND,1611-MIC4606-1YML-T5DKR,1611-MIC4606-1YML-T5DKR-ND,1611-MIC4606-1YML-T5DKRINACTIVE,MIC4606-1YML T5,576-4834-2,1611-MIC4606-1YML-T5CTINACTIVE,576-4834-1,1611-MIC4606-1YML-T5CT-ND,1611-MIC4606-1YML-T5CT
Standard Package 500
Win Source Part Number 1012647-MIC4606-1YML-T5
Ultra Librarian 3D Model Ultra Librarian MIC4606-1YML-T5 CAD Model

Description

The MIC4606-1YML-T5 from Microchip Technology is a sophisticated half-bridge MOSFET driver designed to handle a wide range of applications, from industrial to consumer electronics. This driver is particularly well-suited for motor control and power conversion systems where efficiency and reliability are paramount.

Key Features

  • Adaptive Dead Time Management: The MIC4606-1YML-T5 incorporates an advanced adaptive dead time circuitry that actively manages the timing between the high-side and low-side MOSFETs to reduce dead time, minimizing power losses and improving system efficiency.
  • Shoot-Through Protection: This driver includes comprehensive shoot-through protection to prevent damage to the MOSFETs from simultaneous conduction, ensuring the longevity and reliability of the system.
  • Wide Operating Voltage Range: The device supports a wide input voltage range from 4.5V to 85V, making it versatile for various applications that require different power levels.
  • High-Speed Operation: With a maximum switching frequency of up to 85 kHz, the MIC4606-1YML-T5 can handle high-speed applications, providing the performance needed for efficient power conversion and motor control.
  • Low-Power Consumption: Its low quiescent current helps in reducing the overall power consumption of the system, making it suitable for energy-sensitive applications.

Applications

The MIC4606-1YML-T5 is ideal for a variety of applications, including:

  • Brushed DC and Brushless DC Motor Drives
  • Permanent Magnet Synchronous Motors (PMSM)
  • AC-DC and DC-DC Power Converters
  • Robotics and Automation Systems
  • Power Supplies

Package and Availability

The MIC4606-1YML-T5 is offered in a compact 10-lead 4mm x 4mm MLF® package, which is ideal for space-constrained applications. The device is also available in tape and reel format for automated assembly processes, denoted by the "-T5" suffix in the product name.

With its robust feature set and flexible applicability, the MIC4606-1YML-T5 from Microchip Technology stands out as a reliable and efficient solution for driving MOSFETs in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess