EN
  • EN
  • DE

MIC38C42YM-TR

Part No MIC38C42YM-TR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller 500mA 500kHz 8-Pin SOIC N T/R / IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9 V ~ 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 788596-MIC38C42YM-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC38C42
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC38C42YM-TR CAD Model

Description

The MIC38C42YM-TR is a highly efficient and reliable PWM (Pulse Width Modulation) controller integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is particularly designed for use in a variety of power conversion applications, including switch-mode power supplies and DC-DC converters.

Key Features

  • Operating Frequency: The MIC38C42YM-TR operates at a frequency of up to 500 kHz, allowing for smaller external components and a compact overall design.
  • Voltage Range: It features a wide input voltage range, making it suitable for applications that require operation from low to high voltages.
  • Low Power Consumption: The device is designed for low power consumption, which helps in reducing the thermal footprint and enhancing system reliability.
  • High-Efficiency: High-efficiency levels are achievable due to its effective PWM control method, which is crucial for power-sensitive applications.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown to safeguard the device and the system it controls.

Applications

The MIC38C42YM-TR is versatile and can be used in various applications, including:

  • AC-DC Power Supplies
  • Isolated DC-DC Converters
  • Battery Chargers
  • Power Supply for Telecom and Datacom Applications
  • LED Lighting Drivers

Quality and Reliability

Microchip Technology ensures that the MIC38C42YM-TR meets the highest quality and reliability standards. The device is available in a surface-mount package, designated by the suffix 'TR', which indicates tape and reel packaging suitable for automated assembly processes. This packaging facilitates efficient handling and manufacturing, reducing the overall time to market for products incorporating this PWM controller.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances), the MIC38C42YM-TR is manufactured with the environment in mind, ensuring that it meets current regulations for electronic components.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess