EN
  • EN
  • DE

MIC384-1YMM

Part No MIC384-1YMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2285, MIC384-1YMM-ND, MIC3841YMM
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927070-MIC384-1YMM
Ultra Librarian 3D Model Ultra Librarian MIC384-1YMM CAD Model

Description

Product Overview: MIC384-1YMM from Microchip Technology

The MIC384-1YMM is a versatile, programmable supervisor IC designed by Microchip Technology, renowned for their robust and reliable semiconductor products. This component is engineered to monitor power supply voltages in digital systems, ensuring that the system operates within specified voltage thresholds for optimal performance and stability.

Key Features

  • Programmable Voltage Thresholds: The device allows users to set precise voltage thresholds according to system requirements, ensuring tailored monitoring for a wide range of applications.
  • Multiple Voltage Monitoring: Capable of monitoring more than one power supply voltage, the MIC384-1YMM is ideal for systems with diverse power requirements.
  • Adjustable Hysteresis and Delay: Users can program the hysteresis and delay times, allowing for fine-tuning of the supervisor IC's response to voltage fluctuations.
  • Manual Reset Input: A dedicated manual reset input provides an additional layer of control, enabling system resets independently of voltage conditions.
  • Active-High and Active-Low Reset Outputs: The device features both active-high and active-low reset outputs, offering flexibility in interfacing with different logic levels.

Applications

The MIC384-1YMM is suitable for a broad range of applications, such as:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Embedded systems

Technical Specifications

  • Package: The IC is available in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications.
  • Supply Voltage Range: It supports a wide operating voltage range, accommodating various system power requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the MIC384-1YMM minimizes power consumption, making it ideal for portable and low-power applications.

The MIC384-1YMM from Microchip Technology is a high-quality, programmable supervisor IC that provides reliable voltage monitoring solutions, ensuring system integrity and protecting against power-related failures. Its customizable features and versatility make it an essential component for any system requiring precise power supervision.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess