EN
  • EN
  • DE

MIC2981/82YN

Part No MIC2981/82YN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER ARRAY HV/HC 8CH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 to 50 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-DIP
Win Source Part Number 1076384-MIC2981/82YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2981/82YN CAD Model

Description

MIC2981/82YN Product Overview

The MIC2981/82YN from Microchip Technology is a robust array of high-voltage, high-current driver circuits designed to control a wide variety of loads with a single integrated chip. This device is particularly suitable for driving lamps, relays, printer hammers, and other high-current or high-voltage loads in a variety of industrial, commercial, and consumer applications.

Key Features

  • Output Voltage: The MIC2981/82YN can handle output voltages up to 50V, making it versatile for a range of high-voltage applications.
  • Output Current: Each output can deliver up to 500mA, allowing the chip to drive significant loads.
  • Number of Outputs: The device comes with 8 open-collector Darlington pairs. This means that the MIC2981/82YN can control up to 8 separate loads simultaneously.
  • Integrated Suppression Diodes: Suppression diodes are included for inductive load driving, providing protection against voltage spikes that occur when driving coils or similar loads.
  • Input Logic Compatibility: The logic inputs are compatible with standard TTL and CMOS levels (5V logic), ensuring easy integration with a wide range of control circuits.
  • High Noise Immunity: Inputs are designed to be immune to false triggering from noise spikes, making the device reliable in harsh electrical environments.
  • Package: The MIC2981/82YN is available in a 22-pin, 300 mil width, plastic DIP package, providing a compact solution for space-constrained applications.

Applications

The versatility of the MIC2981/82YN allows it to be used in a variety of applications, including:

  • LED Displays
  • Industrial Controls
  • Peripheral Drivers for Computers
  • Line Printers
  • Automotive
  • Solenoid/Relay Drivers

With its ability to drive multiple high-voltage and high-current loads, the MIC2981/82YN is a powerful solution for designers looking to reduce complexity and increase reliability in their circuits. Microchip Technology's commitment to quality ensures that this driver array will perform to the highest standards in a broad range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0147 $52.1911
31+ $3.2942 $102.1202
48+ $3.1912 $153.1776
65+ $3.0883 $200.7395
84+ $2.9853 $250.7652
113+ $2.6765 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess