EN
  • EN
  • DE

MIC2860-2DYD6-TR

Part No MIC2860-2DYD6-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 2 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER LIN DIM TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 0 V ~ 5.5 V
Output Current per Channel 30.2mA
Dimming Single-Wire
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 788564-MIC2860-2DYD6-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2860-2D
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2860-2DYD6-TR CAD Model

Description

Product Overview: MIC2860-2DYD6-TR from Microchip Technology

The MIC2860-2DYD6-TR is a high-efficiency, dual-output, linear White LED (WLED) driver designed by Microchip Technology to cater to the increasing demands for compact and energy-efficient lighting solutions. This LED driver is particularly well-suited for portable applications where space is at a premium and extended battery life is essential.

With its ability to drive up to six WLEDs per channel, the MIC2860-2DYD6-TR is capable of providing a total of twelve LEDs with a constant current to ensure uniform brightness and enhance the overall user experience in applications such as backlighting for mobile phones, GPS devices, and other portable electronic devices with LCD displays.

Key Features

  • High Efficiency: The MIC2860-2DYD6-TR is designed for efficiency, which helps in reducing power consumption and heat generation, thereby prolonging battery life in portable devices.
  • Dual-Channel Operation: This device can operate two independent channels, allowing for versatile backlighting configurations.
  • Adjustable Brightness: The integrated PWM interface enables precise brightness control, which is essential for optimizing display visibility and power usage.
  • Low Profile: Packaged in a tiny 2mm x 2mm 6-pin Thin DFN package, the MIC2860-2DYD6-TR saves valuable board space in space-constrained applications.
  • Automatic Soft-Start: This feature limits inrush current during startup, reducing stress on the LEDs and extending their lifespan.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature ranges, providing additional reliability and safety.

Applications

The MIC2860-2DYD6-TR is ideal for a wide range of applications where high-efficiency LED driving is required. Its small form factor and dual-output design make it particularly suitable for:

  • Smartphone and tablet backlighting
  • Portable GPS units
  • Handheld gaming devices
  • Personal media players
  • Other small-screen LCD displays

With its combination of efficiency, compact size, and dual-channel flexibility, the MIC2860-2DYD6-TR from Microchip Technology stands out as a robust solution for driving WLEDs in portable electronic devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess