EN
  • EN
  • DE

MIC2788-XYMT-EV

Part No MIC2788-XYMT-EV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD DUAL PUSH-BUTTON RES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part MIC2788
Supplied Contents Board(s)
Win Source Part Number 788550-MIC2788-XYMT-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2788-XYMT-EV CAD Model

Description

The MIC2788-XYMT-EV is a high-performance, dual-channel push-button reset IC developed by Microchip Technology, designed to provide reliable system reset functionality with a multitude of configuration options. This versatile device is an essential component for various applications, including portable electronics, computing devices, and industrial systems where precise and dependable reset control is critical.

Key Features

  • Dual-Channel: The MIC2788-XYMT-EV features two independently programmable channels, allowing for simultaneous monitoring and control of multiple voltage rails or systems.
  • Adjustable Timing: Users can configure the reset timeout periods, ensuring that the device can be tailored to specific system requirements.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered with an external push-button, providing an additional layer of control.
  • Active-Low Reset: The active-low reset outputs ensure compatibility with a wide range of microcontrollers and other digital circuits.
  • Low Quiescent Current: Designed for energy-sensitive applications, the MIC2788-XYMT-EV maintains a low quiescent current, minimizing power consumption when the system is in standby.

Applications

The flexibility and reliability of the MIC2788-XYMT-EV make it suitable for a broad spectrum of applications, including:

  • Smartphones and Tablets
  • Notebooks and Netbooks
  • Portable Media Players
  • GPS Devices
  • Industrial Control Systems

Technical Specifications

The MIC2788-XYMT-EV operates over a wide voltage range and is housed in a compact, lead-free 8-pin TDFN package. It features built-in debounce circuitry to prevent spurious resets due to mechanical bounce in push-button switches. The device also includes over-temperature protection, ensuring reliable operation under varying environmental conditions.

Ordering and Availability

The MIC2788-XYMT-EV is available for order through Microchip Technology's direct sales channels and authorized distributors. Detailed documentation, including datasheets, user guides, and application notes, can be accessed online to support design integration and deployment.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess