EN
  • EN
  • DE

MIC2777-44BM5 TR

Part No MIC2777-44BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.43V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208332-MIC2777-44BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC2777-44BM5 TR CAD Model

Description

MIC2777-44BM5 TR by Microchip Technology

The MIC2777-44BM5 TR from Microchip Technology is a high-performance, dual-voltage supervisor designed to monitor power supplies in digital systems. It is a crucial component for ensuring system reliability and robustness, particularly in applications that are sensitive to power supply variations and require precise voltage monitoring.

This device is capable of monitoring two voltage thresholds simultaneously, making it an ideal choice for systems with dual power supplies or for those that need to monitor both core and I/O voltages. The MIC2777-44BM5 TR features an adjustable voltage threshold for one of the inputs, while the other input has a fixed threshold, providing flexibility for a wide range of applications.

One of the standout features of the MIC2777-44BM5 TR is its low power consumption, which is critical for battery-powered devices where power efficiency is paramount. Furthermore, it has a compact SOT-23-5 package, making it suitable for space-constrained applications.

The device offers a manual reset input, allowing the system to be reset by external hardware or software control. This feature is especially useful for implementing a push-button reset function or for allowing a microcontroller to trigger a system reset under specific conditions. Additionally, the MIC2777-44BM5 TR has an active-low reset output, which remains asserted for a minimum of 140ms after all monitored voltages have become stable and within acceptable ranges, ensuring a proper system reset.

With its built-in hysteresis, the MIC2777-44BM5 TR prevents false triggering due to transient conditions, which is essential for maintaining system stability. The device also supports a wide operating temperature range, making it suitable for industrial and automotive environments where temperature extremes are common.

Overall, the MIC2777-44BM5 TR is a reliable and versatile voltage supervisor that provides critical protection for electronic systems, ensuring that they operate within their specified voltage ranges and enhancing overall system stability and safety.

For designers and engineers looking for a dependable solution to safeguard their digital systems, the MIC2777-44BM5 TR from Microchip Technology is an excellent choice that combines performance, flexibility, and a small footprint.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9737 $59.7370
24+ $4.9018 $117.6432
37+ $4.7482 $175.6834
51+ $4.5957 $234.3807
66+ $4.4421 $293.1786
88+ $3.9824 $350.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess