EN
  • EN
  • DE

MIC2777-31YM5-TR

Part No MIC2777-31YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.09V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101942-MIC2777-31YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2777-31YM5-TR CAD Model

Description

Microchip MIC2777-31YM5-TR Supervisory Circuit

The MIC2777-31YM5-TR from Microchip Technology is a robust supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within acceptable boundaries, thereby safeguarding the system from potential damage due to power surges or dips.

This compact device comes in a space-saving SOT-23-5 package, making it an ideal choice for applications where board space is at a premium. Despite its small size, the MIC2777-31YM5-TR is packed with features that make it an essential component for any power management solution. It is specifically engineered to deliver high accuracy and reliability, with a threshold voltage of 3.1V, making it suitable for a wide range of 3.3V applications.

One of the key features of the MIC2777-31YM5-TR is its dual threshold voltage monitor, which allows for the monitoring of two different voltage levels. This is particularly useful in systems that require a reset signal when either the primary or secondary voltage falls below a certain level. The device also includes an adjustable reset delay time, which can be configured by the user to avoid unnecessary resets due to transient voltage fluctuations.

The output of the MIC2777-31YM5-TR is a push-pull reset signal, which provides a quick and decisive response to any voltage anomalies. This output can be connected directly to the reset pin of a microprocessor or other critical components, ensuring that they are reset in a timely manner when necessary.

Furthermore, the MIC2777-31YM5-TR features a low supply current, which makes it an energy-efficient choice for battery-operated devices. It also includes immunity to short transient drops, ensuring that the device remains stable and functional even in the face of brief power interruptions.

In summary, the Microchip MIC2777-31YM5-TR is a versatile and reliable supervisory circuit that offers precise voltage monitoring with minimal power consumption. Its small footprint and comprehensive feature set make it an excellent choice for a wide range of applications, including portable devices, computers, and other sophisticated electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3370 $58.9750
420+ $0.2765 $116.1300
650+ $0.2679 $174.1350
895+ $0.2592 $231.9840
1,155+ $0.2506 $289.4430
1,545+ $0.2247 $347.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,928 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess