Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 700 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058588-MIC2755BMMTR
Ultra Librarian 3D Model Ultra Librarian MIC2755BMMTR CAD Model

Description

Microchip Technology MIC2755BMMTR Overview

The MIC2755BMMTR from Microchip Technology is a highly integrated solution designed for power management applications. This compact and efficient device is particularly suited for portable electronic devices where space is at a premium and power efficiency is a must. The MIC2755BMMTR combines a dual LDO (Low Dropout Regulator) with a supervisory circuit, making it a versatile choice for a variety of applications.

Key Features

  • Dual LDO Regulators: The device features two independent LDOs, providing stable and noise-free voltage outputs, which are essential for sensitive analog and digital circuits.
  • Adjustable Outputs: Both LDO outputs are adjustable, giving designers the flexibility to set the output voltage to the desired level for their specific application requirements.
  • Supervisory Circuit: The built-in supervisory circuit monitors the system voltage, providing a reset signal to the microcontroller to ensure proper system operation during power-up, power-down, or brown-out conditions.
  • Low Quiescent Current: With its low quiescent current, the MIC2755BMMTR helps to maximize battery life in portable applications, making it an energy-efficient choice.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding the system from damage due to overheating.
  • Small Package Size: The MIC2755BMMTR comes in a compact MSOP-10 package, which is ideal for space-constrained applications.

Applications

The MIC2755BMMTR is suitable for a wide range of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming devices
  • GPS receivers
  • Other battery-powered devices

With its combination of dual LDOs, adjustable outputs, and supervisory circuit, the MIC2755BMMTR from Microchip Technology offers a comprehensive power management solution. Its low quiescent current and thermal protection features make it a reliable and efficient choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low/Open Drain 8-Pin TSOT-23 T/R
Lowest to $8.2290
ECAD model for LTC2935CTS8-1#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention