EN
  • EN
  • DE

MIC2753-RBM5

Part No MIC2753-RBM5
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Description Power Supply Supervisors Preliminary Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229486-MIC2753-RBM5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2753-RBM5 CAD Model

Description

Introducing the MIC2753-RBM5 from Microchip Technology

The MIC2753-RBM5 is a state-of-the-art device designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a high-performance, feature-rich solution tailored to meet the demanding requirements of power management applications.

Key Features

  • High Efficiency: The MIC2753-RBM5 is designed to provide maximum power efficiency, which is crucial for extending battery life in portable devices. This makes it an ideal choice for a wide range of battery-operated applications.
  • Compact Design: With its small form factor, the MIC2753-RBM5 is perfect for space-constrained applications, offering a significant advantage in terms of design flexibility and board space savings.
  • Voltage Regulation: This product offers precise voltage regulation, ensuring stable operation of the device it powers, which is essential for maintaining performance and reliability.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, contributing to the overall durability and longevity of both the MIC2753-RBM5 and the end application.
  • Low Dropout: As a low dropout regulator, the MIC2753-RBM5 ensures efficient operation even when the supply voltage is close to the output voltage, further enhancing its suitability for battery-powered devices.

Applications

The versatility of the MIC2753-RBM5 allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Wireless communication equipment
  • Power supply modules
  • Energy-efficient and green electronics

Technical Specifications

The MIC2753-RBM5 boasts robust technical specifications that ensure top-notch performance in a variety of scenarios:

  • Input Voltage Range: [insert range]
  • Output Voltage Options: [insert values]
  • Maximum Output Current: [insert value]
  • Quiescent Current: [insert value]
  • Package Type: [insert package information]

In conclusion, the MIC2753-RBM5 by Microchip Technology is a powerful, compact, and reliable solution for your power management needs. Its combination of efficiency, small footprint, and robust protection features make it an excellent choice for designers looking to enhance their products with superior power control.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $2.1853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess