EN
  • EN
  • DE

MAX320EUA

Part No MAX320EUA
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 35OHM 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000508-MAX320EUA
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Package Bulk
Charge Injection 2pC
Channel-to-Channel Matching (ΔRon) 300mOhm
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Voltage - Supply, Single (V+) 2.7V ~ 8V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian MAX320EUA CAD Model

Description

The Maxim Integrated MAX320EUA is a precision, dual-channel analog switch designed to provide high-performance switching capabilities in a wide range of applications. This compact and efficient switch is part of Maxim's commitment to delivering high-quality analog integration, and it is ideal for systems where space is at a premium and low power consumption is essential.

The MAX320EUA offers a unique combination of low on-resistance and low supply current, making it an excellent choice for battery-powered devices. With a typical on-resistance of just 35 ohms, it ensures minimal signal distortion and loss, which is critical for maintaining signal integrity in sensitive analog circuits. The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing versatility in different circuit configurations.

This analog switch is designed with break-before-make switching action, which prevents momentary shorting when switching channels. This feature is particularly important in applications such as audio signal routing, where it helps to avoid pops or clicks that can occur during channel transitions. The MAX320EUA also boasts fast switching times, typically 150ns for turn-on and 100ns for turn-off, ensuring swift and responsive operation in time-sensitive applications.

The MAX320EUA comes in a compact 8-pin µMAX package, which is highly space-efficient and suitable for high-density PCB layouts. Its small footprint makes it an excellent choice for portable devices, such as handheld audio players, medical instruments, and communication devices, where space and power efficiency are critical design considerations.

In summary, the Maxim Integrated MAX320EUA analog switch combines low on-resistance, low power consumption, fast switching speeds, and a small package size. It is a reliable and versatile component that can be used in a variety of applications, from signal routing to data acquisition systems, where precise and efficient analog switching is required.

Key Features:

  • Low On-Resistance: 35 ohms typical
  • Single or Dual Supply Operation: +2V to +12V or ±2V to ±6V
  • Fast Switching Times: 150ns turn-on, 100ns turn-off
  • Break-Before-Make Switching Action
  • Compact 8-pin µMAX Package

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess