EN
  • EN
  • DE

LTC7510IUH#TRPBF

Part No LTC7510IUH#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98046-LTC7510IUH#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510IUH#TRPBF CAD Model

Description

Product Overview: LTC7510IUH#TRPBF

The LTC7510IUH#TRPBF is a high-performance, multi-topology switching regulator from Linear Technology. It is designed to cater to a wide range of power supply applications, thanks to its flexible architecture that allows for buck, boost, SEPIC, and Zeta topologies. This versatility makes it an ideal choice for designers looking for a single solution to address various voltage regulation requirements.

Key Features and Benefits

  • Multi-Topology Support: The LTC7510IUH#TRPBF can be configured for step-down (buck), step-up (boost), single-ended primary-inductor converter (SEPIC), or Zeta power supply topologies, providing a one-chip solution for multiple design needs.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various sources of power, including those from multi-cell batteries or industrial supplies, thus ensuring compatibility with a broad array of applications.
  • High Efficiency: The device is designed to deliver high efficiency, which is critical for reducing power loss and heat generation in compact, power-sensitive systems.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application requirements, providing flexibility in component selection and optimization of performance.
  • Robust Thermal Performance: Housed in a QFN package, the LTC7510IUH#TRPBF offers excellent thermal performance, essential for maintaining reliability and longevity in thermally challenging environments.
  • Integrated Features: The regulator integrates several protective features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring safe operation under a variety of conditions.

Applications

The LTC7510IUH#TRPBF is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Distributed power systems and power supplies
  • Telecommunications and networking equipment

With its robust feature set and flexible design options, the LTC7510IUH#TRPBF from Linear Technology stands out as a versatile and reliable choice for engineers looking to streamline their power supply designs across multiple platforms.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess